Capital Lighting, Inc. 60-3115 Bathroom Fixtures-Five+Lights 429787

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 7.62 Bulb Type: T2 Qty: 7 Wattage: 13 Finish: Mahogany Bronze Product Name: Seven Light Vanity UPC: 045923631153 Category: Vanity Glass: Champagne Washed Linen Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 7.62 Bulb Type: T2 Qty: 7 Wattage: 13 Finish: Mahogany Bronze Product Name: Seven Light Vanity UPC: 045923631153 Category: Vanity Glass: Champagne Washed Linen Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-3115 Bathroom Fixtures-Five+Lights - 429787 - Capital Lighting, Inc.
Columbus, OH, USA
60-3115 Bathroom Fixtures-Five+Lights
429787
60-3115 Bathroom Fixtures-Five+Lights 429787
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 7.62 Bulb Type: T2 Qty: 7 Wattage: 13 Finish: Mahogany Bronze Product Name: Seven Light Vanity UPC: 045923631153 Category: Vanity Glass: Champagne Washed Linen Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 7.62
Bulb
Type: T2
Qty: 7
Wattage: 13
Finish: Mahogany Bronze
Product Name: Seven Light Vanity
UPC: 045923631153
Category: Vanity
Glass: Champagne Washed Linen
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429787
Product Name 60-3115 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details