Capital Lighting, Inc. 60-3124 Bathroom Fixtures-Five+Lights 429781

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.62 Bulb Type: T2 Qty: 5 Wattage: 13 Finish: Mahogany Bronze Product Name: Five Light Vanity UPC: 045923631245 Category: Vanity Glass: Champagne Washed Linen Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.62 Bulb Type: T2 Qty: 5 Wattage: 13 Finish: Mahogany Bronze Product Name: Five Light Vanity UPC: 045923631245 Category: Vanity Glass: Champagne Washed Linen Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-3124 Bathroom Fixtures-Five+Lights - 429781 - Capital Lighting, Inc.
Columbus, OH, USA
60-3124 Bathroom Fixtures-Five+Lights
429781
60-3124 Bathroom Fixtures-Five+Lights 429781
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.62 Bulb Type: T2 Qty: 5 Wattage: 13 Finish: Mahogany Bronze Product Name: Five Light Vanity UPC: 045923631245 Category: Vanity Glass: Champagne Washed Linen Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 7.62
Bulb
Type: T2
Qty: 5
Wattage: 13
Finish: Mahogany Bronze
Product Name: Five Light Vanity
UPC: 045923631245
Category: Vanity
Glass: Champagne Washed Linen
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429781
Product Name 60-3124 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details