Capital Lighting, Inc. 9052RI Exterior -Wall Mount 429779

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.50 Extension: 11.25 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Rustic Iron Product Name: Two Light Outdoor Fixture UPC: 841224059609 Category: Outdoor Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.50 Extension: 11.25 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Rustic Iron Product Name: Two Light Outdoor Fixture UPC: 841224059609 Category: Outdoor Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9052RI Exterior -Wall Mount - 429779 - Capital Lighting, Inc.
Columbus, OH, USA
9052RI Exterior -Wall Mount
429779
9052RI Exterior -Wall Mount 429779
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.50 Extension: 11.25 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Rustic Iron Product Name: Two Light Outdoor Fixture UPC: 841224059609 Category: Outdoor Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 17.50
Extension: 11.25
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Rustic Iron
Product Name: Two Light Outdoor Fixture
UPC: 841224059609
Category: Outdoor
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429779
Product Name 9052RI Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details