Capital Lighting, Inc. 9053RI Exterior -Wall Mount 429774

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.25 Extension: 13.25 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: Rustic Iron Product Name: Three Light Outdoor Fixture UPC: 841224059630 Category: Outdoor Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.25 Extension: 13.25 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: Rustic Iron Product Name: Three Light Outdoor Fixture UPC: 841224059630 Category: Outdoor Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9053RI Exterior -Wall Mount - 429774 - Capital Lighting, Inc.
Columbus, OH, USA
9053RI Exterior -Wall Mount
429774
9053RI Exterior -Wall Mount 429774
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.25 Extension: 13.25 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: Rustic Iron Product Name: Three Light Outdoor Fixture UPC: 841224059630 Category: Outdoor Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 21.25
Extension: 13.25
Bulb
Type: GU24
Qty: 1
Wattage: 23
Finish: Rustic Iron
Product Name: Three Light Outdoor Fixture
UPC: 841224059630
Category: Outdoor
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429774
Product Name 9053RI Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details