Capital Lighting, Inc. 9057RI Exterior -Hanging 429770

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.50 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: Rustic Iron Product Name: Three Light Outdoor Fixture UPC: 841224059722 Category: Outdoor Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.50 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: Rustic Iron Product Name: Three Light Outdoor Fixture UPC: 841224059722 Category: Outdoor Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9057RI Exterior -Hanging - 429770 - Capital Lighting, Inc.
Columbus, OH, USA
9057RI Exterior -Hanging
429770
9057RI Exterior -Hanging 429770
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.50 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: Rustic Iron Product Name: Three Light Outdoor Fixture UPC: 841224059722 Category: Outdoor Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 21.50
Bulb
Type: GU24
Qty: 1
Wattage: 23
Finish: Rustic Iron
Product Name: Three Light Outdoor Fixture
UPC: 841224059722
Category: Outdoor
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429770
Product Name 9057RI Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details