Capital Lighting, Inc. 60-3113 Pendants-Bowl Style 429758

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 27.75 Bulb Type: T2 Qty: 3 Wattage: 13 Finish: Mahogany Bronze Product Name: Three Light Pendant UPC: 045923631139 Category: Pendants Glass: Champagne Washed Linen Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 27.75 Bulb Type: T2 Qty: 3 Wattage: 13 Finish: Mahogany Bronze Product Name: Three Light Pendant UPC: 045923631139 Category: Pendants Glass: Champagne Washed Linen Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-3113 Pendants-Bowl Style - 429758 - Capital Lighting, Inc.
Columbus, OH, USA
60-3113 Pendants-Bowl Style
429758
60-3113 Pendants-Bowl Style 429758
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 27.75 Bulb Type: T2 Qty: 3 Wattage: 13 Finish: Mahogany Bronze Product Name: Three Light Pendant UPC: 045923631139 Category: Pendants Glass: Champagne Washed Linen Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 27.75
Bulb
Type: T2
Qty: 3
Wattage: 13
Finish: Mahogany Bronze
Product Name: Three Light Pendant
UPC: 045923631139
Category: Pendants
Glass: Champagne Washed Linen
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429758
Product Name 60-3113 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details