Capital Lighting, Inc. 60-3112 Pendants-Bowl Style 429755

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 23.00 Bulb Type: T2 Qty: 3 Wattage: 13 Finish: Mahogany Bronze Product Name: Three Light Pendant UPC: 045923631122 Category: Pendants Glass: Champagne Washed Linen Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 23.00 Bulb Type: T2 Qty: 3 Wattage: 13 Finish: Mahogany Bronze Product Name: Three Light Pendant UPC: 045923631122 Category: Pendants Glass: Champagne Washed Linen Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-3112 Pendants-Bowl Style - 429755 - Capital Lighting, Inc.
Columbus, OH, USA
60-3112 Pendants-Bowl Style
429755
60-3112 Pendants-Bowl Style 429755
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 23.00 Bulb Type: T2 Qty: 3 Wattage: 13 Finish: Mahogany Bronze Product Name: Three Light Pendant UPC: 045923631122 Category: Pendants Glass: Champagne Washed Linen Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 23.00
Bulb
Type: T2
Qty: 3
Wattage: 13
Finish: Mahogany Bronze
Product Name: Three Light Pendant
UPC: 045923631122
Category: Pendants
Glass: Champagne Washed Linen
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429755
Product Name 60-3112 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details