Capital Lighting, Inc. 9951BB Exterior -Wall Mount 429731

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Extension: 8.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Burnished Bronze Product Name: One Light Outdoor Wall Fixture UPC: 841224036723 Category: Outdoor Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Extension: 8.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Burnished Bronze Product Name: One Light Outdoor Wall Fixture UPC: 841224036723 Category: Outdoor Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9951BB Exterior -Wall Mount - 429731 - Capital Lighting, Inc.
Columbus, OH, USA
9951BB Exterior -Wall Mount
429731
9951BB Exterior -Wall Mount 429731
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Extension: 8.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Burnished Bronze Product Name: One Light Outdoor Wall Fixture UPC: 841224036723 Category: Outdoor Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 13.00
Extension: 8.25
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Burnished Bronze
Product Name: One Light Outdoor Wall Fixture
UPC: 841224036723
Category: Outdoor
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429731
Product Name 9951BB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details