Capital Lighting, Inc. 9966BK-GU Exterior -Hanging 429729

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 23.50 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: Black Product Name: One Light Outdoor Fixture UPC: 841224061008 Category: Outdoor Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 23.50 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: Black Product Name: One Light Outdoor Fixture UPC: 841224061008 Category: Outdoor Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9966BK-GU Exterior -Hanging - 429729 - Capital Lighting, Inc.
Columbus, OH, USA
9966BK-GU Exterior -Hanging
429729
9966BK-GU Exterior -Hanging 429729
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 23.50 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: Black Product Name: One Light Outdoor Fixture UPC: 841224061008 Category: Outdoor Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 23.50
Bulb
Type: GU24
Qty: 1
Wattage: 23
Finish: Black
Product Name: One Light Outdoor Fixture
UPC: 841224061008
Category: Outdoor
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429729
Product Name 9966BK-GU Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details