Capital Lighting, Inc. 9953BB Exterior -Wall Mount 429717

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.25 Extension: 12.25 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: Burnished Bronze Product Name: Three Light Outdoor Wall Fixture UPC: 841224036747 Category: Outdoor Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.25 Extension: 12.25 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: Burnished Bronze Product Name: Three Light Outdoor Wall Fixture UPC: 841224036747 Category: Outdoor Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9953BB Exterior -Wall Mount - 429717 - Capital Lighting, Inc.
Columbus, OH, USA
9953BB Exterior -Wall Mount
429717
9953BB Exterior -Wall Mount 429717
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.25 Extension: 12.25 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: Burnished Bronze Product Name: Three Light Outdoor Wall Fixture UPC: 841224036747 Category: Outdoor Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 20.25
Extension: 12.25
Bulb
Type: GU24
Qty: 1
Wattage: 23
Finish: Burnished Bronze
Product Name: Three Light Outdoor Wall Fixture
UPC: 841224036747
Category: Outdoor
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429717
Product Name 9953BB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details