Capital Lighting, Inc. 9955BB Exterior -Post/Pier Head 429712

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.75 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: Burnished Bronze Product Name: Three Light Outdoor Post Fixture UPC: 841224036761 Category: Outdoor Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.75 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: Burnished Bronze Product Name: Three Light Outdoor Post Fixture UPC: 841224036761 Category: Outdoor Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9955BB Exterior -Post/Pier Head - 429712 - Capital Lighting, Inc.
Columbus, OH, USA
9955BB Exterior -Post/Pier Head
429712
9955BB Exterior -Post/Pier Head 429712
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.75 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: Burnished Bronze Product Name: Three Light Outdoor Post Fixture UPC: 841224036761 Category: Outdoor Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 20.75
Bulb
Type: GU24
Qty: 1
Wattage: 23
Finish: Burnished Bronze
Product Name: Three Light Outdoor Post Fixture
UPC: 841224036761
Category: Outdoor
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429712
Product Name 9955BB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details