Capital Lighting, Inc. 9956BB Exterior -Ceiling Mount 429709

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 6.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Burnished Bronze Product Name: Three Light Outdoor Ceiling Fixture UPC: 841224036778 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 6.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Burnished Bronze Product Name: Three Light Outdoor Ceiling Fixture UPC: 841224036778 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9956BB Exterior -Ceiling Mount - 429709 - Capital Lighting, Inc.
Columbus, OH, USA
9956BB Exterior -Ceiling Mount
429709
9956BB Exterior -Ceiling Mount 429709
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 6.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Burnished Bronze Product Name: Three Light Outdoor Ceiling Fixture UPC: 841224036778 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 6.00
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Burnished Bronze
Product Name: Three Light Outdoor Ceiling Fixture
UPC: 841224036778
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429709
Product Name 9956BB Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details