Capital Lighting, Inc. 42002PN Mid. Chandeliers-Glass Up 429699

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 25.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Nickel Weight: 17 Product Name: Five Light Chandelier UPC: 783927284776 Category: Chandeliers Glass: White-etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 45``
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 25.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Nickel Weight: 17 Product Name: Five Light Chandelier UPC: 783927284776 Category: Chandeliers Glass: White-etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 45``

Suppliers

Company
Product
Description
Supplier Links
42002PN Mid. Chandeliers-Glass Up - 429699 - Capital Lighting, Inc.
Columbus, OH, USA
42002PN Mid. Chandeliers-Glass Up
429699
42002PN Mid. Chandeliers-Glass Up 429699
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 25.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Nickel Weight: 17 Product Name: Five Light Chandelier UPC: 783927284776 Category: Chandeliers Glass: White-etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 45``

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 25.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Polished Nickel
Weight: 17
Product Name: Five Light Chandelier
UPC: 783927284776
Category: Chandeliers
Glass: White-etched
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 45``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429699
Product Name 42002PN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details