Capital Lighting, Inc. 42008PN Semi-Flush Mts.-Bowl Style 429696

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 8.35 Product Name: Two Light Semi Flush UPC: 783927284721 Category: Semi-Flush Glass: White-etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 8.35 Product Name: Two Light Semi Flush UPC: 783927284721 Category: Semi-Flush Glass: White-etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42008PN Semi-Flush Mts.-Bowl Style - 429696 - Capital Lighting, Inc.
Columbus, OH, USA
42008PN Semi-Flush Mts.-Bowl Style
429696
42008PN Semi-Flush Mts.-Bowl Style 429696
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 8.35 Product Name: Two Light Semi Flush UPC: 783927284721 Category: Semi-Flush Glass: White-etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 11.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Nickel
Weight: 8.35
Product Name: Two Light Semi Flush
UPC: 783927284721
Category: Semi-Flush
Glass: White-etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429696
Product Name 42008PN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details