Capital Lighting, Inc. 42010PN Mini Pendants-Rod 429691

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 3.8 Product Name: One Light Mini Pendant UPC: 783927285704 Category: Mini Pendants Glass: White-etched Shipped Via: UPS Safety Rating: cUL Wire: 106``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 3.8 Product Name: One Light Mini Pendant UPC: 783927285704 Category: Mini Pendants Glass: White-etched Shipped Via: UPS Safety Rating: cUL Wire: 106``

Suppliers

Company
Product
Description
Supplier Links
42010PN Mini Pendants-Rod - 429691 - Capital Lighting, Inc.
Columbus, OH, USA
42010PN Mini Pendants-Rod
429691
42010PN Mini Pendants-Rod 429691
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 3.8 Product Name: One Light Mini Pendant UPC: 783927285704 Category: Mini Pendants Glass: White-etched Shipped Via: UPS Safety Rating: cUL Wire: 106``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 8.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Nickel
Weight: 3.8
Product Name: One Light Mini Pendant
UPC: 783927285704
Category: Mini Pendants
Glass: White-etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 106``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429691
Product Name 42010PN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details