Capital Lighting, Inc. 45161AP Sconces-Single Glass 429686

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Pewter Weight: 2.5 Product Name: One Light Wall Fixture UPC: 783927286176 Category: Wall Fixtures Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Pewter Weight: 2.5 Product Name: One Light Wall Fixture UPC: 783927286176 Category: Wall Fixtures Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
45161AP Sconces-Single Glass - 429686 - Capital Lighting, Inc.
Columbus, OH, USA
45161AP Sconces-Single Glass
429686
45161AP Sconces-Single Glass 429686
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Pewter Weight: 2.5 Product Name: One Light Wall Fixture UPC: 783927286176 Category: Wall Fixtures Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 13.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Pewter
Weight: 2.5
Product Name: One Light Wall Fixture
UPC: 783927286176
Category: Wall Fixtures
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429686
Product Name 45161AP Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details