Capital Lighting, Inc. 45161OZ Sconces-Single Glass 429683

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 2.5 Product Name: One Light Wall Fixture UPC: 783927286169 Category: Wall Fixtures Glass: Umber-Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 2.5 Product Name: One Light Wall Fixture UPC: 783927286169 Category: Wall Fixtures Glass: Umber-Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
45161OZ Sconces-Single Glass - 429683 - Capital Lighting, Inc.
Columbus, OH, USA
45161OZ Sconces-Single Glass
429683
45161OZ Sconces-Single Glass 429683
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 2.5 Product Name: One Light Wall Fixture UPC: 783927286169 Category: Wall Fixtures Glass: Umber-Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 13.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Olde Bronze
Weight: 2.5
Product Name: One Light Wall Fixture
UPC: 783927286169
Category: Wall Fixtures
Glass: Umber-Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429683
Product Name 45161OZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details