Capital Lighting, Inc. 45162AP Bathroom Fixtures-Two Lights 429681

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Pewter Weight: 3.5 Product Name: Two Light Wall Mounted Bath Light UPC: 783927286213 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Pewter Weight: 3.5 Product Name: Two Light Wall Mounted Bath Light UPC: 783927286213 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
45162AP Bathroom Fixtures-Two Lights - 429681 - Capital Lighting, Inc.
Columbus, OH, USA
45162AP Bathroom Fixtures-Two Lights
429681
45162AP Bathroom Fixtures-Two Lights 429681
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Pewter Weight: 3.5 Product Name: Two Light Wall Mounted Bath Light UPC: 783927286213 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.50
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Pewter
Weight: 3.5
Product Name: Two Light Wall Mounted Bath Light
UPC: 783927286213
Category: Wall Mounted Bath Fixture
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429681
Product Name 45162AP Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details