Capital Lighting, Inc. 45162OZ Bathroom Fixtures-Two Lights 429680

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Olde Bronze Weight: 3.5 Product Name: Two Light Wall Mounted Bath Light UPC: 783927286206 Category: Wall Mounted Bath Fixture Glass: Umber-Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Olde Bronze Weight: 3.5 Product Name: Two Light Wall Mounted Bath Light UPC: 783927286206 Category: Wall Mounted Bath Fixture Glass: Umber-Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
45162OZ Bathroom Fixtures-Two Lights - 429680 - Capital Lighting, Inc.
Columbus, OH, USA
45162OZ Bathroom Fixtures-Two Lights
429680
45162OZ Bathroom Fixtures-Two Lights 429680
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Olde Bronze Weight: 3.5 Product Name: Two Light Wall Mounted Bath Light UPC: 783927286206 Category: Wall Mounted Bath Fixture Glass: Umber-Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.50
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Olde Bronze
Weight: 3.5
Product Name: Two Light Wall Mounted Bath Light
UPC: 783927286206
Category: Wall Mounted Bath Fixture
Glass: Umber-Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429680
Product Name 45162OZ Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details