Capital Lighting, Inc. 42160AP Mid. Chandeliers-Glass Up 429668

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 25.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Antique Pewter Weight: 26.67 Product Name: Nine Light Chandelier UPC: 783927286299 Category: Chandeliers Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 104``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 25.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Antique Pewter Weight: 26.67 Product Name: Nine Light Chandelier UPC: 783927286299 Category: Chandeliers Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 104``

Suppliers

Company
Product
Description
Supplier Links
42160AP Mid. Chandeliers-Glass Up - 429668 - Capital Lighting, Inc.
Columbus, OH, USA
42160AP Mid. Chandeliers-Glass Up
429668
42160AP Mid. Chandeliers-Glass Up 429668
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 25.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Antique Pewter Weight: 26.67 Product Name: Nine Light Chandelier UPC: 783927286299 Category: Chandeliers Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 104``

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 25.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Antique Pewter
Weight: 26.67
Product Name: Nine Light Chandelier
UPC: 783927286299
Category: Chandeliers
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Wire: 104``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429668
Product Name 42160AP Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details