Capital Lighting, Inc. 42154BPT Mini Pendants-Rod 429667

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 11.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Pewter Weight: 3 Product Name: One Light Mini Pendant UPC: 783927285735 Category: Mini Pendants Glass: White Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 101``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 11.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Pewter Weight: 3 Product Name: One Light Mini Pendant UPC: 783927285735 Category: Mini Pendants Glass: White Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 101``

Suppliers

Company
Product
Description
Supplier Links
42154BPT Mini Pendants-Rod - 429667 - Capital Lighting, Inc.
Columbus, OH, USA
42154BPT Mini Pendants-Rod
429667
42154BPT Mini Pendants-Rod 429667
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 11.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Pewter Weight: 3 Product Name: One Light Mini Pendant UPC: 783927285735 Category: Mini Pendants Glass: White Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 101``

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 11.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Pewter
Weight: 3
Product Name: One Light Mini Pendant
UPC: 783927285735
Category: Mini Pendants
Glass: White Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Wire: 101``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429667
Product Name 42154BPT Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details