Capital Lighting, Inc. 42159OZ Mid. Chandeliers-Glass Up 429665

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Weight: 18 Product Name: Three Light Chandelier UPC: 783927286305 Category: Chandeliers Glass: Umber-Etched Shipped Via: UPS Safety Rating: cUL Wire: 73``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Weight: 18 Product Name: Three Light Chandelier UPC: 783927286305 Category: Chandeliers Glass: Umber-Etched Shipped Via: UPS Safety Rating: cUL Wire: 73``

Suppliers

Company
Product
Description
Supplier Links
42159OZ Mid. Chandeliers-Glass Up - 429665 - Capital Lighting, Inc.
Columbus, OH, USA
42159OZ Mid. Chandeliers-Glass Up
429665
42159OZ Mid. Chandeliers-Glass Up 429665
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Weight: 18 Product Name: Three Light Chandelier UPC: 783927286305 Category: Chandeliers Glass: Umber-Etched Shipped Via: UPS Safety Rating: cUL Wire: 73``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 19.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Olde Bronze
Weight: 18
Product Name: Three Light Chandelier
UPC: 783927286305
Category: Chandeliers
Glass: Umber-Etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 73``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429665
Product Name 42159OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details