Capital Lighting, Inc. 42158AP Mid. Chandeliers-Glass Up 429661

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Pewter Weight: 9.36 Product Name: Three Light Chandelier UPC: 783927289429 Category: Chandeliers Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 104``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Pewter Weight: 9.36 Product Name: Three Light Chandelier UPC: 783927289429 Category: Chandeliers Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 104``

Suppliers

Company
Product
Description
Supplier Links
42158AP Mid. Chandeliers-Glass Up - 429661 - Capital Lighting, Inc.
Columbus, OH, USA
42158AP Mid. Chandeliers-Glass Up
429661
42158AP Mid. Chandeliers-Glass Up 429661
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Pewter Weight: 9.36 Product Name: Three Light Chandelier UPC: 783927289429 Category: Chandeliers Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 104``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 20.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Pewter
Weight: 9.36
Product Name: Three Light Chandelier
UPC: 783927289429
Category: Chandeliers
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Wire: 104``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429661
Product Name 42158AP Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details