Capital Lighting, Inc. 42158OZ Mid. Chandeliers-Glass Up 429660

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Weight: 9.36 Product Name: Three Light Chandelier UPC: 783927293877 Category: Chandeliers Glass: Umber-Etched Shipped Via: UPS Safety Rating: cUL Wire: 104``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Weight: 9.36 Product Name: Three Light Chandelier UPC: 783927293877 Category: Chandeliers Glass: Umber-Etched Shipped Via: UPS Safety Rating: cUL Wire: 104``

Suppliers

Company
Product
Description
Supplier Links
42158OZ Mid. Chandeliers-Glass Up - 429660 - Capital Lighting, Inc.
Columbus, OH, USA
42158OZ Mid. Chandeliers-Glass Up
429660
42158OZ Mid. Chandeliers-Glass Up 429660
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Weight: 9.36 Product Name: Three Light Chandelier UPC: 783927293877 Category: Chandeliers Glass: Umber-Etched Shipped Via: UPS Safety Rating: cUL Wire: 104``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 20.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Olde Bronze
Weight: 9.36
Product Name: Three Light Chandelier
UPC: 783927293877
Category: Chandeliers
Glass: Umber-Etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 104``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429660
Product Name 42158OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details