Capital Lighting, Inc. 45088PN Bathroom Fixtures-Four Lights 429655

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 5.00 Extension: 4.34 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 8.5 Product Name: Four Light Wall Mounted Bath Light UPC: 783927284073 Category: Wall Mounted Bath Fixture Glass: Clear etched linear Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 5.00 Extension: 4.34 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 8.5 Product Name: Four Light Wall Mounted Bath Light UPC: 783927284073 Category: Wall Mounted Bath Fixture Glass: Clear etched linear Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
45088PN Bathroom Fixtures-Four Lights - 429655 - Capital Lighting, Inc.
Columbus, OH, USA
45088PN Bathroom Fixtures-Four Lights
429655
45088PN Bathroom Fixtures-Four Lights 429655
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 5.00 Extension: 4.34 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 8.5 Product Name: Four Light Wall Mounted Bath Light UPC: 783927284073 Category: Wall Mounted Bath Fixture Glass: Clear etched linear Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 5.00
Extension: 4.34
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Polished Nickel
Weight: 8.5
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927284073
Category: Wall Mounted Bath Fixture
Glass: Clear etched linear
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429655
Product Name 45088PN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details