Capital Lighting, Inc. 45086PN Sconces-Single Glass 429650

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 5.15 Product Name: One Light Wall Fixture UPC: 783927284097 Category: Wall Fixtures Glass: Etched Linear Textured Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 5.15 Product Name: One Light Wall Fixture UPC: 783927284097 Category: Wall Fixtures Glass: Etched Linear Textured Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
45086PN Sconces-Single Glass - 429650 - Capital Lighting, Inc.
Columbus, OH, USA
45086PN Sconces-Single Glass
429650
45086PN Sconces-Single Glass 429650
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 5.15 Product Name: One Light Wall Fixture UPC: 783927284097 Category: Wall Fixtures Glass: Etched Linear Textured Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 17.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Nickel
Weight: 5.15
Product Name: One Light Wall Fixture
UPC: 783927284097
Category: Wall Fixtures
Glass: Etched Linear Textured
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429650
Product Name 45086PN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details