Capital Lighting, Inc. 42087PN Island/Pool Table-4 Light + 429649

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.92 Height: 5.25 Length 5.25 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Polished Nickel Weight: 14.95 Product Name: Six Light Island Light UPC: 783927284103 Category: Island Light Glass: Etched Linear Textured Shipped Via: UPS Safety Rating: cUL Wire: 112``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.92 Height: 5.25 Length 5.25 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Polished Nickel Weight: 14.95 Product Name: Six Light Island Light UPC: 783927284103 Category: Island Light Glass: Etched Linear Textured Shipped Via: UPS Safety Rating: cUL Wire: 112``

Suppliers

Company
Product
Description
Supplier Links
42087PN Island/Pool Table-4 Light + - 429649 - Capital Lighting, Inc.
Columbus, OH, USA
42087PN Island/Pool Table-4 Light +
429649
42087PN Island/Pool Table-4 Light + 429649
PRODUCT DETAILS / SPECS Width/Dia: 7.92 Height: 5.25 Length 5.25 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Polished Nickel Weight: 14.95 Product Name: Six Light Island Light UPC: 783927284103 Category: Island Light Glass: Etched Linear Textured Shipped Via: UPS Safety Rating: cUL Wire: 112``

PRODUCT DETAILS / SPECS
Width/Dia: 7.92
Height: 5.25
Length 5.25
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Polished Nickel
Weight: 14.95
Product Name: Six Light Island Light
UPC: 783927284103
Category: Island Light
Glass: Etched Linear Textured
Shipped Via: UPS
Safety Rating: cUL
Wire: 112``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429649
Product Name 42087PN Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details