Capital Lighting, Inc. 42118CH Mid. Chandeliers-Glass Up 429647

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chrome Weight: 20 Product Name: Five Light Chandelier UPC: 783927285230 Category: Chandeliers Glass: Opal-Etched Shipped Via: UPS Safety Rating: cUL Wire: 105``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chrome Weight: 20 Product Name: Five Light Chandelier UPC: 783927285230 Category: Chandeliers Glass: Opal-Etched Shipped Via: UPS Safety Rating: cUL Wire: 105``

Suppliers

Company
Product
Description
Supplier Links
42118CH Mid. Chandeliers-Glass Up - 429647 - Capital Lighting, Inc.
Columbus, OH, USA
42118CH Mid. Chandeliers-Glass Up
429647
42118CH Mid. Chandeliers-Glass Up 429647
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chrome Weight: 20 Product Name: Five Light Chandelier UPC: 783927285230 Category: Chandeliers Glass: Opal-Etched Shipped Via: UPS Safety Rating: cUL Wire: 105``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 22.75
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Chrome
Weight: 20
Product Name: Five Light Chandelier
UPC: 783927285230
Category: Chandeliers
Glass: Opal-Etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 105``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429647
Product Name 42118CH Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details