Capital Lighting, Inc. 42151OZ Mid. Chandeliers-Glass Up 429645

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 29.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Olde Bronze Weight: 16 Product Name: Five Light Chandelier UPC: 783927285766 Category: Chandeliers Glass: Antique Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 43``
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 29.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Olde Bronze Weight: 16 Product Name: Five Light Chandelier UPC: 783927285766 Category: Chandeliers Glass: Antique Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 43``

Suppliers

Company
Product
Description
Supplier Links
42151OZ Mid. Chandeliers-Glass Up - 429645 - Capital Lighting, Inc.
Columbus, OH, USA
42151OZ Mid. Chandeliers-Glass Up
429645
42151OZ Mid. Chandeliers-Glass Up 429645
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 29.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Olde Bronze Weight: 16 Product Name: Five Light Chandelier UPC: 783927285766 Category: Chandeliers Glass: Antique Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 43``

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 29.50
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Olde Bronze
Weight: 16
Product Name: Five Light Chandelier
UPC: 783927285766
Category: Chandeliers
Glass: Antique Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 43``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429645
Product Name 42151OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details