Capital Lighting, Inc. 42160OZ Mid. Chandeliers-Glass Up 429639

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 25.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Olde Bronze Weight: 26.67 Product Name: Nine Light Chandelier UPC: 783927286282 Category: Chandeliers Glass: Umber-Etched Shipped Via: UPS Safety Rating: cUL Wire: 104``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 25.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Olde Bronze Weight: 26.67 Product Name: Nine Light Chandelier UPC: 783927286282 Category: Chandeliers Glass: Umber-Etched Shipped Via: UPS Safety Rating: cUL Wire: 104``

Suppliers

Company
Product
Description
Supplier Links
42160OZ Mid. Chandeliers-Glass Up - 429639 - Capital Lighting, Inc.
Columbus, OH, USA
42160OZ Mid. Chandeliers-Glass Up
429639
42160OZ Mid. Chandeliers-Glass Up 429639
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 25.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Olde Bronze Weight: 26.67 Product Name: Nine Light Chandelier UPC: 783927286282 Category: Chandeliers Glass: Umber-Etched Shipped Via: UPS Safety Rating: cUL Wire: 104``

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 25.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Olde Bronze
Weight: 26.67
Product Name: Nine Light Chandelier
UPC: 783927286282
Category: Chandeliers
Glass: Umber-Etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 104``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429639
Product Name 42160OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details