Capital Lighting, Inc. 42162AP Mini Pendants-Rod 429636

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Pewter Weight: 4.5 Product Name: One Light Mini Pendant UPC: 783927286251 Category: Mini Pendants Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 94``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Pewter Weight: 4.5 Product Name: One Light Mini Pendant UPC: 783927286251 Category: Mini Pendants Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 94``

Suppliers

Company
Product
Description
Supplier Links
42162AP Mini Pendants-Rod - 429636 - Capital Lighting, Inc.
Columbus, OH, USA
42162AP Mini Pendants-Rod
429636
42162AP Mini Pendants-Rod 429636
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Pewter Weight: 4.5 Product Name: One Light Mini Pendant UPC: 783927286251 Category: Mini Pendants Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 94``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 15.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Pewter
Weight: 4.5
Product Name: One Light Mini Pendant
UPC: 783927286251
Category: Mini Pendants
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Wire: 94``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429636
Product Name 42162AP Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details