Capital Lighting, Inc. 42161OZ Pendants-Bowl Style 429634

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 19.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 9 Product Name: Three Light Inverted Pendant UPC: 783927286268 Category: Inverted Pendant Glass: Umber-Etched Shipped Via: UPS Safety Rating: cUL Wire: 106``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 19.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 9 Product Name: Three Light Inverted Pendant UPC: 783927286268 Category: Inverted Pendant Glass: Umber-Etched Shipped Via: UPS Safety Rating: cUL Wire: 106``

Suppliers

Company
Product
Description
Supplier Links
42161OZ Pendants-Bowl Style - 429634 - Capital Lighting, Inc.
Columbus, OH, USA
42161OZ Pendants-Bowl Style
429634
42161OZ Pendants-Bowl Style 429634
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 19.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 9 Product Name: Three Light Inverted Pendant UPC: 783927286268 Category: Inverted Pendant Glass: Umber-Etched Shipped Via: UPS Safety Rating: cUL Wire: 106``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 19.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 9
Product Name: Three Light Inverted Pendant
UPC: 783927286268
Category: Inverted Pendant
Glass: Umber-Etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 106``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429634
Product Name 42161OZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details