Capital Lighting, Inc. 42162OZ Mini Pendants-Rod 429633

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 4.5 Product Name: One Light Mini Pendant UPC: 783927286244 Category: Mini Pendants Glass: Umber-Etched Shipped Via: UPS Safety Rating: cUL Wire: 94``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 4.5 Product Name: One Light Mini Pendant UPC: 783927286244 Category: Mini Pendants Glass: Umber-Etched Shipped Via: UPS Safety Rating: cUL Wire: 94``

Suppliers

Company
Product
Description
Supplier Links
42162OZ Mini Pendants-Rod - 429633 - Capital Lighting, Inc.
Columbus, OH, USA
42162OZ Mini Pendants-Rod
429633
42162OZ Mini Pendants-Rod 429633
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 4.5 Product Name: One Light Mini Pendant UPC: 783927286244 Category: Mini Pendants Glass: Umber-Etched Shipped Via: UPS Safety Rating: cUL Wire: 94``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 15.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Olde Bronze
Weight: 4.5
Product Name: One Light Mini Pendant
UPC: 783927286244
Category: Mini Pendants
Glass: Umber-Etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 94``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429633
Product Name 42162OZ Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details