Capital Lighting, Inc. 45050OZ Sconces-Single Glass 429628

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 2 Product Name: One Light Wall Fixture UPC: 783927285667 Category: Wall Fixtures Glass: Antique Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 2 Product Name: One Light Wall Fixture UPC: 783927285667 Category: Wall Fixtures Glass: Antique Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
45050OZ Sconces-Single Glass - 429628 - Capital Lighting, Inc.
Columbus, OH, USA
45050OZ Sconces-Single Glass
429628
45050OZ Sconces-Single Glass 429628
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 2 Product Name: One Light Wall Fixture UPC: 783927285667 Category: Wall Fixtures Glass: Antique Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 17.00
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Olde Bronze
Weight: 2
Product Name: One Light Wall Fixture
UPC: 783927285667
Category: Wall Fixtures
Glass: Antique Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429628
Product Name 45050OZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details