Capital Lighting, Inc. 42169HB Mid. Chandeliers-Candle 429619

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 36.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Heritage Bronze Weight: 35.95 Product Name: Five Light Chandelier UPC: 783927286770 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 61``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 36.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Heritage Bronze Weight: 35.95 Product Name: Five Light Chandelier UPC: 783927286770 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 61``

Suppliers

Company
Product
Description
Supplier Links
42169HB Mid. Chandeliers-Candle - 429619 - Capital Lighting, Inc.
Columbus, OH, USA
42169HB Mid. Chandeliers-Candle
429619
42169HB Mid. Chandeliers-Candle 429619
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 36.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Heritage Bronze Weight: 35.95 Product Name: Five Light Chandelier UPC: 783927286770 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 61``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 36.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Heritage Bronze
Weight: 35.95
Product Name: Five Light Chandelier
UPC: 783927286770
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 61``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429619
Product Name 42169HB Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details