Capital Lighting, Inc. 42170HB Large Chandeliers-Candle 429617

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 45.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Heritage Bronze Weight: 36.75 Product Name: Five Light Chandelier UPC: 783927286794 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 61``
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 45.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Heritage Bronze Weight: 36.75 Product Name: Five Light Chandelier UPC: 783927286794 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 61``

Suppliers

Company
Product
Description
Supplier Links
42170HB Large Chandeliers-Candle - 429617 - Capital Lighting, Inc.
Columbus, OH, USA
42170HB Large Chandeliers-Candle
429617
42170HB Large Chandeliers-Candle 429617
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 45.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Heritage Bronze Weight: 36.75 Product Name: Five Light Chandelier UPC: 783927286794 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 61``

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 45.75
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Heritage Bronze
Weight: 36.75
Product Name: Five Light Chandelier
UPC: 783927286794
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 61``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429617
Product Name 42170HB Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details