Capital Lighting, Inc. 42171HB Large Chandeliers-Candle 429614

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 54.25 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Heritage Bronze Weight: 112 Product Name: Nine Light Chandelier UPC: 783927286763 Category: Chandeliers Shipped Via: Truck Safety Rating: cUL Chain: 72`` Wire: 61``
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 54.25 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Heritage Bronze Weight: 112 Product Name: Nine Light Chandelier UPC: 783927286763 Category: Chandeliers Shipped Via: Truck Safety Rating: cUL Chain: 72`` Wire: 61``

Suppliers

Company
Product
Description
Supplier Links
42171HB Large Chandeliers-Candle - 429614 - Capital Lighting, Inc.
Columbus, OH, USA
42171HB Large Chandeliers-Candle
429614
42171HB Large Chandeliers-Candle 429614
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 54.25 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Heritage Bronze Weight: 112 Product Name: Nine Light Chandelier UPC: 783927286763 Category: Chandeliers Shipped Via: Truck Safety Rating: cUL Chain: 72`` Wire: 61``

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 54.25
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Heritage Bronze
Weight: 112
Product Name: Nine Light Chandelier
UPC: 783927286763
Category: Chandeliers
Shipped Via: Truck
Safety Rating: cUL
Chain: 72``
Wire: 61``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429614
Product Name 42171HB Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details