Capital Lighting, Inc. 42178OI Island/Pool Table-4 Light + 429611

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.75 Length 6.75 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Old Iron Weight: 21.5 Product Name: Six Light Chandelier UPC: 783927286848 Category: Chandeliers Glass: Umber Linen w/ Etched Cylinder Shipped Via: UPS Safety Rating: cUL Wire: 95``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.75 Length 6.75 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Old Iron Weight: 21.5 Product Name: Six Light Chandelier UPC: 783927286848 Category: Chandeliers Glass: Umber Linen w/ Etched Cylinder Shipped Via: UPS Safety Rating: cUL Wire: 95``

Suppliers

Company
Product
Description
Supplier Links
42178OI Island/Pool Table-4 Light + - 429611 - Capital Lighting, Inc.
Columbus, OH, USA
42178OI Island/Pool Table-4 Light +
429611
42178OI Island/Pool Table-4 Light + 429611
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.75 Length 6.75 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Old Iron Weight: 21.5 Product Name: Six Light Chandelier UPC: 783927286848 Category: Chandeliers Glass: Umber Linen w/ Etched Cylinder Shipped Via: UPS Safety Rating: cUL Wire: 95``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 6.75
Length 6.75
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Old Iron
Weight: 21.5
Product Name: Six Light Chandelier
UPC: 783927286848
Category: Chandeliers
Glass: Umber Linen w/ Etched Cylinder
Shipped Via: UPS
Safety Rating: cUL
Wire: 95``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429611
Product Name 42178OI Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details