Capital Lighting, Inc. 42179OI Mini Pendants-Rod 429610

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.25 Length 14.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Iron Weight: 5.6 Product Name: One Light Semi Flush UPC: 783927286824 Category: Semi-Flush Glass: Umber Linen w/ Etched Cylinder Shipped Via: UPS Safety Rating: cUL Wire: 92``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.25 Length 14.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Iron Weight: 5.6 Product Name: One Light Semi Flush UPC: 783927286824 Category: Semi-Flush Glass: Umber Linen w/ Etched Cylinder Shipped Via: UPS Safety Rating: cUL Wire: 92``

Suppliers

Company
Product
Description
Supplier Links
42179OI Mini Pendants-Rod - 429610 - Capital Lighting, Inc.
Columbus, OH, USA
42179OI Mini Pendants-Rod
429610
42179OI Mini Pendants-Rod 429610
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.25 Length 14.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Iron Weight: 5.6 Product Name: One Light Semi Flush UPC: 783927286824 Category: Semi-Flush Glass: Umber Linen w/ Etched Cylinder Shipped Via: UPS Safety Rating: cUL Wire: 92``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 14.25
Length 14.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Old Iron
Weight: 5.6
Product Name: One Light Semi Flush
UPC: 783927286824
Category: Semi-Flush
Glass: Umber Linen w/ Etched Cylinder
Shipped Via: UPS
Safety Rating: cUL
Wire: 92``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429610
Product Name 42179OI Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details