Capital Lighting, Inc. 60-3132 Mini Pendants-Rod 429494

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 51.00 Bulb Type: T2 Qty: 1 Wattage: 13 Finish: Mahogany Bronze Product Name: One Light Mini Pendant UPC: 045923631320 Category: Mini Pendants Glass: Ht is adjustable Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 51.00 Bulb Type: T2 Qty: 1 Wattage: 13 Finish: Mahogany Bronze Product Name: One Light Mini Pendant UPC: 045923631320 Category: Mini Pendants Glass: Ht is adjustable Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-3132 Mini Pendants-Rod - 429494 - Capital Lighting, Inc.
Columbus, OH, USA
60-3132 Mini Pendants-Rod
429494
60-3132 Mini Pendants-Rod 429494
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 51.00 Bulb Type: T2 Qty: 1 Wattage: 13 Finish: Mahogany Bronze Product Name: One Light Mini Pendant UPC: 045923631320 Category: Mini Pendants Glass: Ht is adjustable Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 51.00
Bulb
Type: T2
Qty: 1
Wattage: 13
Finish: Mahogany Bronze
Product Name: One Light Mini Pendant
UPC: 045923631320
Category: Mini Pendants
Glass: Ht is adjustable
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429494
Product Name 60-3132 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2061277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details