Capital Lighting, Inc. 60-3137 Flush Mounts-Bowl Style 429492

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 6.00 Bulb Type: T2 Qty: 3 Wattage: 13 Finish: Mahogany Bronze Product Name: Three Light Flush Mount UPC: 045923631375 Category: Flush Mounts Glass: Champagne Washed Linen Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 6.00 Bulb Type: T2 Qty: 3 Wattage: 13 Finish: Mahogany Bronze Product Name: Three Light Flush Mount UPC: 045923631375 Category: Flush Mounts Glass: Champagne Washed Linen Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-3137 Flush Mounts-Bowl Style - 429492 - Capital Lighting, Inc.
Columbus, OH, USA
60-3137 Flush Mounts-Bowl Style
429492
60-3137 Flush Mounts-Bowl Style 429492
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 6.00 Bulb Type: T2 Qty: 3 Wattage: 13 Finish: Mahogany Bronze Product Name: Three Light Flush Mount UPC: 045923631375 Category: Flush Mounts Glass: Champagne Washed Linen Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 6.00
Bulb
Type: T2
Qty: 3
Wattage: 13
Finish: Mahogany Bronze
Product Name: Three Light Flush Mount
UPC: 045923631375
Category: Flush Mounts
Glass: Champagne Washed Linen
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429492
Product Name 60-3137 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details