Capital Lighting, Inc. 60-3135 Flush Mounts-Bowl Style 429491

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.50 Bulb Type: T3 Qty: 1 Wattage: 13 Finish: Mahogany Bronze Product Name: One Light Flush Mount UPC: 045923631351 Category: Flush Mounts Glass: Champagne Washed Linen Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.50 Bulb Type: T3 Qty: 1 Wattage: 13 Finish: Mahogany Bronze Product Name: One Light Flush Mount UPC: 045923631351 Category: Flush Mounts Glass: Champagne Washed Linen Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-3135 Flush Mounts-Bowl Style - 429491 - Capital Lighting, Inc.
Columbus, OH, USA
60-3135 Flush Mounts-Bowl Style
429491
60-3135 Flush Mounts-Bowl Style 429491
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.50 Bulb Type: T3 Qty: 1 Wattage: 13 Finish: Mahogany Bronze Product Name: One Light Flush Mount UPC: 045923631351 Category: Flush Mounts Glass: Champagne Washed Linen Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 4.50
Bulb
Type: T3
Qty: 1
Wattage: 13
Finish: Mahogany Bronze
Product Name: One Light Flush Mount
UPC: 045923631351
Category: Flush Mounts
Glass: Champagne Washed Linen
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429491
Product Name 60-3135 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details