Capital Lighting, Inc. 380001DBK Fans-Light Kits 429481

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 3.80 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Distressed Black Weight: 1.76 Product Name: Three Light Fan Accessory UPC: 783927268875 Category: Fan Accessories Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 3.80 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Distressed Black Weight: 1.76 Product Name: Three Light Fan Accessory UPC: 783927268875 Category: Fan Accessories Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
380001DBK Fans-Light Kits - 429481 - Capital Lighting, Inc.
Columbus, OH, USA
380001DBK Fans-Light Kits
429481
380001DBK Fans-Light Kits 429481
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 3.80 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Distressed Black Weight: 1.76 Product Name: Three Light Fan Accessory UPC: 783927268875 Category: Fan Accessories Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 3.80
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Distressed Black
Weight: 1.76
Product Name: Three Light Fan Accessory
UPC: 783927268875
Category: Fan Accessories
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429481
Product Name 380001DBK Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details