Capital Lighting, Inc. 60-3183 Mid. Chandeliers-Glass Down 429479

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 17.50 Bulb Type: T2 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Chandelier UPC: 045923631832 Category: Chandeliers Glass: Alabaster Ball Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 17.50 Bulb Type: T2 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Chandelier UPC: 045923631832 Category: Chandeliers Glass: Alabaster Ball Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-3183 Mid. Chandeliers-Glass Down - 429479 - Capital Lighting, Inc.
Columbus, OH, USA
60-3183 Mid. Chandeliers-Glass Down
429479
60-3183 Mid. Chandeliers-Glass Down 429479
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 17.50 Bulb Type: T2 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Chandelier UPC: 045923631832 Category: Chandeliers Glass: Alabaster Ball Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 17.50
Bulb
Type: T2
Qty: 3
Wattage: 13
Finish: Brushed Nickel
Product Name: Three Light Chandelier
UPC: 045923631832
Category: Chandeliers
Glass: Alabaster Ball
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429479
Product Name 60-3183 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details