Capital Lighting, Inc. 60-3213 Bathroom Fixtures-Five+Lights 429466

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 7.62 Bulb Type: T2 Qty: 7 Wattage: 13 Finish: Brushed Nickel Product Name: Seven Light Vanity UPC: 045923632136 Category: Vanity Glass: Alabaster Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 7.62 Bulb Type: T2 Qty: 7 Wattage: 13 Finish: Brushed Nickel Product Name: Seven Light Vanity UPC: 045923632136 Category: Vanity Glass: Alabaster Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-3213 Bathroom Fixtures-Five+Lights - 429466 - Capital Lighting, Inc.
Columbus, OH, USA
60-3213 Bathroom Fixtures-Five+Lights
429466
60-3213 Bathroom Fixtures-Five+Lights 429466
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 7.62 Bulb Type: T2 Qty: 7 Wattage: 13 Finish: Brushed Nickel Product Name: Seven Light Vanity UPC: 045923632136 Category: Vanity Glass: Alabaster Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 7.62
Bulb
Type: T2
Qty: 7
Wattage: 13
Finish: Brushed Nickel
Product Name: Seven Light Vanity
UPC: 045923632136
Category: Vanity
Glass: Alabaster
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429466
Product Name 60-3213 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details