Capital Lighting, Inc. 60-3212 Bathroom Fixtures-Five+Lights 429464

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.62 Bulb Type: T2 Qty: 5 Wattage: 13 Finish: Brushed Nickel Product Name: Five Light Vanity UPC: 045923632129 Category: Vanity Glass: Alabaster Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.62 Bulb Type: T2 Qty: 5 Wattage: 13 Finish: Brushed Nickel Product Name: Five Light Vanity UPC: 045923632129 Category: Vanity Glass: Alabaster Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-3212 Bathroom Fixtures-Five+Lights - 429464 - Capital Lighting, Inc.
Columbus, OH, USA
60-3212 Bathroom Fixtures-Five+Lights
429464
60-3212 Bathroom Fixtures-Five+Lights 429464
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.62 Bulb Type: T2 Qty: 5 Wattage: 13 Finish: Brushed Nickel Product Name: Five Light Vanity UPC: 045923632129 Category: Vanity Glass: Alabaster Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 7.62
Bulb
Type: T2
Qty: 5
Wattage: 13
Finish: Brushed Nickel
Product Name: Five Light Vanity
UPC: 045923632129
Category: Vanity
Glass: Alabaster
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429464
Product Name 60-3212 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details