Capital Lighting, Inc. 60-3306 Mid. Chandeliers-Glass Up 429462

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 18.00 Bulb Type: T2 Qty: 9 Wattage: 13 Finish: Brushed Nickel Product Name: Nine Light Chandelier UPC: 045923633065 Category: Chandeliers Glass: Frosted White Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 18.00 Bulb Type: T2 Qty: 9 Wattage: 13 Finish: Brushed Nickel Product Name: Nine Light Chandelier UPC: 045923633065 Category: Chandeliers Glass: Frosted White Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-3306 Mid. Chandeliers-Glass Up - 429462 - Capital Lighting, Inc.
Columbus, OH, USA
60-3306 Mid. Chandeliers-Glass Up
429462
60-3306 Mid. Chandeliers-Glass Up 429462
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 18.00 Bulb Type: T2 Qty: 9 Wattage: 13 Finish: Brushed Nickel Product Name: Nine Light Chandelier UPC: 045923633065 Category: Chandeliers Glass: Frosted White Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 18.00
Bulb
Type: T2
Qty: 9
Wattage: 13
Finish: Brushed Nickel
Product Name: Nine Light Chandelier
UPC: 045923633065
Category: Chandeliers
Glass: Frosted White
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429462
Product Name 60-3306 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details