Capital Lighting, Inc. 60-3293 Mid. Chandeliers-Glass Down 429460

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 17.50 Bulb Type: T2 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Chandelier UPC: 045923632938 Category: Chandeliers Glass: Frosted White Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 17.50 Bulb Type: T2 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Chandelier UPC: 045923632938 Category: Chandeliers Glass: Frosted White Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-3293 Mid. Chandeliers-Glass Down - 429460 - Capital Lighting, Inc.
Columbus, OH, USA
60-3293 Mid. Chandeliers-Glass Down
429460
60-3293 Mid. Chandeliers-Glass Down 429460
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 17.50 Bulb Type: T2 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Chandelier UPC: 045923632938 Category: Chandeliers Glass: Frosted White Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 17.50
Bulb
Type: T2
Qty: 3
Wattage: 13
Finish: Brushed Nickel
Product Name: Three Light Chandelier
UPC: 045923632938
Category: Chandeliers
Glass: Frosted White
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429460
Product Name 60-3293 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details