Capital Lighting, Inc. 11057BST Exterior -Post/Pier Head 429459

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 31.00 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Brown Stone Weight: 11.15 Product Name: One Light Outdoor Fixture UPC: 783927291583 Category: Fluorescent Outdoor Post Glass: Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 31.00 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Brown Stone Weight: 11.15 Product Name: One Light Outdoor Fixture UPC: 783927291583 Category: Fluorescent Outdoor Post Glass: Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
11057BST Exterior -Post/Pier Head - 429459 - Capital Lighting, Inc.
Columbus, OH, USA
11057BST Exterior -Post/Pier Head
429459
11057BST Exterior -Post/Pier Head 429459
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 31.00 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Brown Stone Weight: 11.15 Product Name: One Light Outdoor Fixture UPC: 783927291583 Category: Fluorescent Outdoor Post Glass: Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 31.00
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Brown Stone
Weight: 11.15
Product Name: One Light Outdoor Fixture
UPC: 783927291583
Category: Fluorescent Outdoor Post
Glass: Umber Etched Seedy
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429459
Product Name 11057BST Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details