Capital Lighting, Inc. 60-3198 Pendants-Glass Down 429449

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.50 Bulb Qty: 1 Wattage: 15 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 045923631986 Category: Pendants Glass: Alabaster Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.50 Bulb Qty: 1 Wattage: 15 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 045923631986 Category: Pendants Glass: Alabaster Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-3198 Pendants-Glass Down - 429449 - Capital Lighting, Inc.
Columbus, OH, USA
60-3198 Pendants-Glass Down
429449
60-3198 Pendants-Glass Down 429449
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.50 Bulb Qty: 1 Wattage: 15 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 045923631986 Category: Pendants Glass: Alabaster Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 11.50
Bulb
Qty: 1
Wattage: 15
Finish: Brushed Nickel
Product Name: One Light Pendant
UPC: 045923631986
Category: Pendants
Glass: Alabaster
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429449
Product Name 60-3198 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details